HEAT SHRINK TUBING, 15.875MM ID, ORG, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.875mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 54T7788 |
| Product Name | Heat Shrink Tubing, 15.875Mm Id, Org, 250Ft; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |