TE Connectivity Heat Shrink Tubing, 9.5Mm Id, Org, 400Ft; Shrink Ratio Raychem Te Connectivity RT-780-3/8-3-SP

Description
HEAT SHRINK TUBING, 9.5MM ID, ORG, 400FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:400ft; Length - Metric:121.92m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 9.5MM ID, ORG, 400FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:400ft; Length - Metric:121.92m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9.5Mm Id, Org, 400Ft; Shrink Ratio Raychem Te Connectivity - 54T7787 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm Id, Org, 400Ft; Shrink Ratio Raychem Te Connectivity
54T7787
Heat Shrink Tubing, 9.5Mm Id, Org, 400Ft; Shrink Ratio Raychem Te Connectivity 54T7787
HEAT SHRINK TUBING, 9.5MM ID, ORG, 400FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:400ft; Length - Metric:121.92m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM ID, ORG, 400FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:400ft; Length - Metric:121.92m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 54T7787
Product Name Heat Shrink Tubing, 9.5Mm Id, Org, 400Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2417416 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details