TE Connectivity Heat Shrink Tubing, 12.7Mm Id, Org, 300Ft; Shrink Ratio Raychem Te Connectivity RT-780-1/2-3-SP

Description
HEAT SHRINK TUBING, 12.7MM ID, ORG, 300FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:300ft; Length - Metric:91.44m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 12.7MM ID, ORG, 300FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:300ft; Length - Metric:91.44m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12.7Mm Id, Org, 300Ft; Shrink Ratio Raychem Te Connectivity - 54T7785 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Org, 300Ft; Shrink Ratio Raychem Te Connectivity
54T7785
Heat Shrink Tubing, 12.7Mm Id, Org, 300Ft; Shrink Ratio Raychem Te Connectivity 54T7785
HEAT SHRINK TUBING, 12.7MM ID, ORG, 300FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:300ft; Length - Metric:91.44m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, ORG, 300FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:300ft; Length - Metric:91.44m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 54T7785
Product Name Heat Shrink Tubing, 12.7Mm Id, Org, 300Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details