TE Connectivity Heat Shrink Tubing, 38Mm Id, Org, 100Ft; Shrink Ratio Raychem Te Connectivity RT-780-1-1/2-3-SP

Description
HEAT SHRINK TUBING, 38MM ID, ORG, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 38MM ID, ORG, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 38Mm Id, Org, 100Ft; Shrink Ratio Raychem Te Connectivity - 54T7790 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Org, 100Ft; Shrink Ratio Raychem Te Connectivity
54T7790
Heat Shrink Tubing, 38Mm Id, Org, 100Ft; Shrink Ratio Raychem Te Connectivity 54T7790
HEAT SHRINK TUBING, 38MM ID, ORG, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, ORG, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 54T7790
Product Name Heat Shrink Tubing, 38Mm Id, Org, 100Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details