TE Connectivity Heat Shrink Sleeve, Straight, 8.4Mm Id, Flu, Black; Shrink Ratio Raychem Te Connectivity RT-555-3/8-4.75-A260-0

Description
HEAT SHRINK SLEEVE, STRAIGHT, 8.4MM ID, FLU, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.33"; I.D. Supplied - Metric:8.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4.75"; Length - Metric:120.7mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK SLEEVE, STRAIGHT, 8.4MM ID, FLU, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.33"; I.D. Supplied - Metric:8.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4.75"; Length - Metric:120.7mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Sleeve, Straight, 8.4Mm Id, Flu, Black; Shrink Ratio Raychem Te Connectivity - 77R3460 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Sleeve, Straight, 8.4Mm Id, Flu, Black; Shrink Ratio Raychem Te Connectivity
77R3460
Heat Shrink Sleeve, Straight, 8.4Mm Id, Flu, Black; Shrink Ratio Raychem Te Connectivity 77R3460
HEAT SHRINK SLEEVE, STRAIGHT, 8.4MM ID, FLU, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.33"; I.D. Supplied - Metric:8.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4.75"; Length - Metric:120.7mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK SLEEVE, STRAIGHT, 8.4MM ID, FLU, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.33"; I.D. Supplied - Metric:8.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4.75"; Length - Metric:120.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 77R3460
Product Name Heat Shrink Sleeve, Straight, 8.4Mm Id, Flu, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
shrink tube - 029273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details