TE Connectivity ™ Heat Shrink Tubing - RT-555-3/8-2.75-A260-0 RT-555-3/8-2.75-A260-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041147-RT-555-3/8-2 .75-A260-0 Color: Black Features: High Temperature Length: 69.7992 mm Body Material: Fluoropolymer Material: Fluoropolymer Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): RNF-150-3/8-0-SP; CJ6776-000; RT555-3/8-0-SP; RT-555-1.0-3.75-A260 -0CJ6774-000; RT555-3/8-2.75-A260- 0; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -65 °C REACH SVHC: No SVHC Inside Diameter: 9.5 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041147-RT-555-3/8-2 .75-A260-0 Color: Black Features: High Temperature Length: 69.7992 mm Body Material: Fluoropolymer Material: Fluoropolymer Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): RNF-150-3/8-0-SP; CJ6776-000; RT555-3/8-0-SP; RT-555-1.0-3.75-A260 -0CJ6774-000; RT555-3/8-2.75-A260- 0; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -65 °C REACH SVHC: No SVHC Inside Diameter: 9.5 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RT-555-3/8-2.75-A260-0 - 1041147-RT-555-3/8-2.75-A260-0 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - RT-555-3/8-2.75-A260-0
1041147-RT-555-3/8-2.75-A260-0
Heat Shrink Tubing - RT-555-3/8-2.75-A260-0 1041147-RT-555-3/8-2.75-A260-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041147-RT-555-3/8-2 .75-A260-0 Color: Black Features: High Temperature Length: 69.7992 mm Body Material: Fluoropolymer Material: Fluoropolymer Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): RNF-150-3/8-0-SP; CJ6776-000; RT555-3/8-0-SP; RT-555-1.0-3.75-A260 -0CJ6774-000; RT555-3/8-2.75-A260- 0; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -65 °C REACH SVHC: No SVHC Inside Diameter: 9.5 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041147-RT-555-3/8-2.75-A260-0
Color: Black
Features: High Temperature
Length: 69.7992 mm
Body Material: Fluoropolymer
Material: Fluoropolymer
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): RNF-150-3/8-0-SP; CJ6776-000; RT555-3/8-0-SP; RT-555-1.0-3.75-A260-0CJ6774-000; RT555-3/8-2.75-A260-0;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Inside Diameter: 9.5 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1041147-RT-555-3/8-2.75-A260-0
Product Name Heat Shrink Tubing - RT-555-3/8-2.75-A260-0
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details