TE Connectivity Heat Shrink Sleeve, Straight, 22.8Mm Id, Flu, Black; Shrink Ratio Te Connectivity RT-555-1.0-3.75-A260-0

Description
HEAT SHRINK SLEEVE, STRAIGHT, 22.8MM ID, FLU, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.9"; I.D. Supplied - Metric:22.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.75"; Length - Metric:95.3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK SLEEVE, STRAIGHT, 22.8MM ID, FLU, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.9"; I.D. Supplied - Metric:22.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.75"; Length - Metric:95.3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Sleeve, Straight, 22.8Mm Id, Flu, Black; Shrink Ratio Te Connectivity - 77R3453 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Sleeve, Straight, 22.8Mm Id, Flu, Black; Shrink Ratio Te Connectivity
77R3453
Heat Shrink Sleeve, Straight, 22.8Mm Id, Flu, Black; Shrink Ratio Te Connectivity 77R3453
HEAT SHRINK SLEEVE, STRAIGHT, 22.8MM ID, FLU, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.9"; I.D. Supplied - Metric:22.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.75"; Length - Metric:95.3mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK SLEEVE, STRAIGHT, 22.8MM ID, FLU, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.9"; I.D. Supplied - Metric:22.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.75"; Length - Metric:95.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 77R3453
Product Name Heat Shrink Sleeve, Straight, 22.8Mm Id, Flu, Black; Shrink Ratio Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details