TE Connectivity Heat Shrink Tubing RT-375-3/16-X-SP

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 500.0' (152.4m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 500.0' (152.4m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RT-375-3/16-X-SP-500-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RT-375-3/16-X-SP-500-ND
Heat Shrink Tubing RT-375-3/16-X-SP-500-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 500.0' (152.4m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-3/16-X-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-3/16-X-SP-ND
Heat Shrink Tubing 484-RT-375-3/16-X-SP-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-3/16-X-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-3/16-X-SP-DS-ND
Heat Shrink Tubing 484-RT-375-3/16-X-SP-DS-ND
"HEATSHRINK 3/16"" CLEAR METER"

"HEATSHRINK 3/16"" CLEAR METER"

Buy Now Datasheet
Heat Shrink Tubing, 4.8Mm, Clear; Shrink Ratio Raychem Te Connectivity - 73J5091 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.8Mm, Clear; Shrink Ratio Raychem Te Connectivity
73J5091
Heat Shrink Tubing, 4.8Mm, Clear; Shrink Ratio Raychem Te Connectivity 73J5091
HEAT SHRINK TUBING, 4.8MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:1ft; Length - Metric:300mm; Product Range:RT-375 Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.8MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:1ft; Length - Metric:300mm; Product Range:RT-375 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RT-375-3/16-X-SP-500-ND 484-RT-375-3/16-X-SP-ND 484-RT-375-3/16-X-SP-DS-ND 73J5091
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 4.8Mm, Clear; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer, Irradiated Fluoropolymer, Irradiated Fluoropolymer, Irradiated
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details