TE Connectivity Shrink Ratio Te Connectivity RT-375-2-X-SP.

Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:1"; I.D. Recovered Max - Metric:25.4mm RoHS Compliant: Yes
Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:1"; I.D. Recovered Max - Metric:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio Te Connectivity - 32AC3035 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio Te Connectivity
32AC3035
Shrink Ratio Te Connectivity 32AC3035
Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:1"; I.D. Recovered Max - Metric:25.4mm RoHS Compliant: Yes

Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:1"; I.D. Recovered Max - Metric:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 32AC3035
Product Name Shrink Ratio Te Connectivity
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Centering sleeve - ZBH-7 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details