TE Connectivity ™ Heat Shrink Tubing - RT-218-3/8-9-SP RT-218-3/8-9-SP

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766312-RT-218-3/8-9- SP Series: RT-218 Type: Tubing, Semi Rigid Color: White Operating Temperature Range: -55°C ~ 200°C Features: Flame Retardant, Fluid Resistant Material: Fluoropolymer Family Name: RT-218 Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.375" (9.53mm) Inner Diameter - Recovered: 0.187" (4.75mm) Recovered Wall Thickness: 0.012" (0.30mm) Shrink Temperature: 155°C Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): HIX 3/8 YELLOW; HFTW13649; HIX 3/8 WHITE; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766312-RT-218-3/8-9- SP Series: RT-218 Type: Tubing, Semi Rigid Color: White Operating Temperature Range: -55°C ~ 200°C Features: Flame Retardant, Fluid Resistant Material: Fluoropolymer Family Name: RT-218 Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.375" (9.53mm) Inner Diameter - Recovered: 0.187" (4.75mm) Recovered Wall Thickness: 0.012" (0.30mm) Shrink Temperature: 155°C Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): HIX 3/8 YELLOW; HFTW13649; HIX 3/8 WHITE; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - RT-218-3/8-9-SP
766312-RT-218-3/8-9-SP
Heat Shrink Tubing - RT-218-3/8-9-SP 766312-RT-218-3/8-9-SP
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766312-RT-218-3/8-9- SP Series: RT-218 Type: Tubing, Semi Rigid Color: White Operating Temperature Range: -55°C ~ 200°C Features: Flame Retardant, Fluid Resistant Material: Fluoropolymer Family Name: RT-218 Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.375" (9.53mm) Inner Diameter - Recovered: 0.187" (4.75mm) Recovered Wall Thickness: 0.012" (0.30mm) Shrink Temperature: 155°C Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): HIX 3/8 YELLOW; HFTW13649; HIX 3/8 WHITE; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 766312-RT-218-3/8-9-SP
Series: RT-218
Type: Tubing, Semi Rigid
Color: White
Operating Temperature Range: -55°C ~ 200°C
Features: Flame Retardant, Fluid Resistant
Material: Fluoropolymer
Family Name: RT-218
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.375" (9.53mm)
Inner Diameter - Recovered: 0.187" (4.75mm)
Recovered Wall Thickness: 0.012" (0.30mm)
Shrink Temperature: 155°C
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): HIX 3/8 YELLOW; HFTW13649; HIX 3/8 WHITE;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 766312-RT-218-3/8-9-SP
Product Name Heat Shrink Tubing - RT-218-3/8-9-SP
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZK2000-8181-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details