TE Connectivity ™ Resistors - Through Hole Resistors RSS3W470RJTB

Description
Win Source Part Number: 1315746-RSS3W470RJTB Category: Resistors>Through Hole Resistors Series: RSS, CGS Features: Flame Proof, High Voltage, Pulse Withstanding, Safety Package: Tape & Box (TB) Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 3W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" Dia x 0.591" H (5.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Base Product Number: RSS3
Request a Quote Datasheet
Description
Win Source Part Number: 1315746-RSS3W470RJTB Category: Resistors>Through Hole Resistors Series: RSS, CGS Features: Flame Proof, High Voltage, Pulse Withstanding, Safety Package: Tape & Box (TB) Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 3W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" Dia x 0.591" H (5.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Base Product Number: RSS3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1315746-RSS3W470RJTB
Resistors - Through Hole Resistors 1315746-RSS3W470RJTB
Win Source Part Number: 1315746-RSS3W470RJTB Category: Resistors>Through Hole Resistors Series: RSS, CGS Features: Flame Proof, High Voltage, Pulse Withstanding, Safety Package: Tape & Box (TB) Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 3W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" Dia x 0.591" H (5.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Base Product Number: RSS3

Win Source Part Number: 1315746-RSS3W470RJTB
Category: Resistors>Through Hole Resistors
Series: RSS, CGS
Features: Flame Proof, High Voltage, Pulse Withstanding, Safety
Package: Tape & Box (TB)
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 3W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" Dia x 0.591" H (5.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Base Product Number: RSS3

Buy Now Datasheet
Through-Hole 3W 470ohm Resistor - 53-RSS3W470RJTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 470ohm Resistor
53-RSS3W470RJTB
Through-Hole 3W 470ohm Resistor 53-RSS3W470RJTB
RESISTOR, METAL OXIDE FILM, 3W, 5%, 200ppm, 470ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RSS3W470RJTB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 470ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSS3W470RJTB can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 3W, 5%, 200ppm, 470ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RSS3W470RJTB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 470ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSS3W470RJTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1315746-RSS3W470RJTB 53-RSS3W470RJTB
Product Name Resistors - Through Hole Resistors Through-Hole 3W 470ohm Resistor
Technology / Construction MetalFilm
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details