TE Connectivity Through Hole Resistors RSS3W33KJTB

Description
33 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
33 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-RSS3W33KJTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-RSS3W33KJTB-ND
Through Hole Resistors 1712-RSS3W33KJTB-ND
33 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Oxide Film

33 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1712-RSS3W33KJTBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-RSS3W33KJTBCT-ND
Through Hole Resistors 1712-RSS3W33KJTBCT-ND
RES 33K OHM 5% 3W AXIAL

RES 33K OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistor, Rss Series, 33 Kohm, 3 W, 5%, 350 V, Axial Leaded Cgs Te Connectivity - 96X2621 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rss Series, 33 Kohm, 3 W, 5%, 350 V, Axial Leaded Cgs Te Connectivity
96X2621
Through Hole Resistor, Rss Series, 33 Kohm, 3 W, 5%, 350 V, Axial Leaded Cgs Te Connectivity 96X2621
Through Hole Resistor, RSS Series, 33 kohm, 3 W, 5%, 350 V, Axial Leaded

Through Hole Resistor, RSS Series, 33 kohm, 3 W, 5%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RSS3W33KJTB-ND 96X2621
Product Name Through Hole Resistors Through Hole Resistor, Rss Series, 33 Kohm, 3 W, 5%, 350 V, Axial Leaded Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details