TE Connectivity ™ 150 OHM 3W Resistor RSS3W150RJTB

Description
RES 150 OHM 5% 3W AXIAL Product overview: RSS3W150RJTB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSS3W150RJTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 150 OHM 5% 3W AXIAL Product overview: RSS3W150RJTB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSS3W150RJTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 OHM 3W Resistor - 53-RSS3W150RJTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM 3W Resistor
53-RSS3W150RJTB
150 OHM 3W Resistor 53-RSS3W150RJTB
RES 150 OHM 5% 3W AXIAL Product overview: RSS3W150RJTB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSS3W150RJTB can be used for catalog matching and distributor lookup.

RES 150 OHM 5% 3W AXIAL Product overview: RSS3W150RJTB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSS3W150RJTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RSS3W150RJTB
1102135-RSS3W150RJTB
Through Hole Resistors - RSS3W150RJTB 1102135-RSS3W150RJTB
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1102135-RSS3W150RJTB Packaging: AMMO PACKAGE Features: Flame Proof, High Voltage, Pulse Withstanding, Safety Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 3W Resistance (Ohms): 150 Composition: Metal Oxide Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1102135-RSS3W150RJTB
Packaging: AMMO PACKAGE
Features: Flame Proof, High Voltage, Pulse Withstanding, Safety
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 3W
Resistance (Ohms): 150
Composition: Metal Oxide Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-RSS3W150RJTB 1102135-RSS3W150RJTB
Product Name 150 OHM 3W Resistor Through Hole Resistors - RSS3W150RJTB
Mounting / Packaging Axial
Resistance Range 150 ohms 150 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers