RSS3W12KJTB -- RSS3 12K 5% AMMO PK CGS - TE CONNECTIVITY
TE Connectivity
Rss3 12K 5% Ammo Pk Cgs - Te Connectivity
RSS3W12KJTB
Description
RSS3 12K 5% AMMO PK
Description
RSS3 12K 5% AMMO PK
Suppliers
Rss3 12K 5% Ammo Pk Cgs - Te Connectivity
35AC3740
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3740 |
|
Product Name
|
Rss3 12K 5% Ammo Pk Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details