TE Connectivity Metal Oxide Resistors RSS3 4K7 5% AMMO PK RSS34K7JTB

Description
Metal Oxide Resistors RSS3 4K7 5% AMMO PK
Request a Quote
Description
Metal Oxide Resistors RSS3 4K7 5% AMMO PK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors RSS3 4K7 5% AMMO PK - RSS34K7JTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors RSS3 4K7 5% AMMO PK
RSS34K7JTB
Metal Oxide Resistors RSS3 4K7 5% AMMO PK RSS34K7JTB
Metal Oxide Resistors RSS3 4K7 5% AMMO PK

Metal Oxide Resistors RSS3 4K7 5% AMMO PK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSS34K7JTB
Product Name Metal Oxide Resistors RSS3 4K7 5% AMMO PK
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers