Fixed Resistor, Metal Oxide Film, 3W, 3900ohm, 5% +/-Tol, 200ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: RSS33K9JTB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 3900ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 3900ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSS33K9JTB can be used for catalog matching and distributor lookup.
RES 3.9K OHM 5% 3W AXIAL
3.9 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Oxide Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RSS33K9JTB | 53-RSS33K9JTB | 1712-RSS33K9JTBCT-ND |
| Product Name | Metal Oxide Resistors | Through-Hole 3W 3900ohm Resistor | Through Hole Resistors |
| Technology / Construction | MetalOxide | MetalOxide | |
| Resistance Range | 3900 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor |