TE Connectivity Fiber Optics Cable RSC06E-A-400

Description
RSC PLUG ASSY. 3MM CABLE
Request a Quote
Description
RSC PLUG ASSY. 3MM CABLE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics Cable - RSC06E-A-400 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Fiber Optics Cable
RSC06E-A-400
Fiber Optics Cable RSC06E-A-400
RSC PLUG ASSY. 3MM CABLE

RSC PLUG ASSY. 3MM CABLE

Buy Now
Swedesboro, NJ, United States
Fiber Optics Cable
RSC06E-A-400
Fiber Optics Cable RSC06E-A-400
RSC PLUG ASSY. 3MM CABLE

RSC PLUG ASSY. 3MM CABLE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number RSC06E-A-400
Product Name Fiber Optics Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details