TE Connectivity Through Hole Resistors RR03JR47TB

Description
470 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
470 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138507TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138507TB-ND
Through Hole Resistors A138507TB-ND
470 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

470 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138507CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138507CT-ND
Through Hole Resistors A138507CT-ND
470 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

470 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, R47, 5%, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity - 21R7488 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 5%, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity
21R7488
Res, R47, 5%, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity 21R7488
RES, R47, 5%, 3W, AXIAL, METAL FILM; Resistance:0.47ohm; Product Range:RR Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, R47, 5%, 3W, AXIAL, METAL FILM; Resistance:0.47ohm; Product Range:RR Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138507TB-ND 21R7488
Product Name Through Hole Resistors Res, R47, 5%, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details