TE Connectivity Through Hole Resistors RR03JR33TB

Description
330 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
330 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131659CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131659CT-ND
Through Hole Resistors A131659CT-ND
330 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

330 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131659TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131659TB-ND
Through Hole Resistors A131659TB-ND
330 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

330 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, R33, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity - 21R7484 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity
21R7484
Res, R33, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity 21R7484
RES, R33, 3W, AXIAL, METAL FILM; Resistance:0.33ohm; Product Range:RR Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, R33, 3W, AXIAL, METAL FILM; Resistance:0.33ohm; Product Range:RR Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131659CT-ND 21R7484
Product Name Through Hole Resistors Res, R33, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details