TE Connectivity Metal Film Resistors - RR03J91RTB

Description
Metal Film Resistors - Through Hole RR03 5% 91R AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR03 5% 91R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR03J91RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J91RTB
Metal Film Resistors - RR03J91RTB
Metal Film Resistors - Through Hole RR03 5% 91R AMMO

Metal Film Resistors - Through Hole RR03 5% 91R AMMO

Supplier's Site
Through Hole Resistors - A138503CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138503CT-ND
Through Hole Resistors A138503CT-ND
91 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

91 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138503TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138503TB-ND
Through Hole Resistors A138503TB-ND
91 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

91 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR03J91RTB A138503CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers