TE Connectivity Metal Film Resistors - RR03J820RTB

Description
Metal Film Resistors - Through Hole RR03 5% 820R AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR03 5% 820R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR03J820RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J820RTB
Metal Film Resistors - RR03J820RTB
Metal Film Resistors - Through Hole RR03 5% 820R AMMO

Metal Film Resistors - Through Hole RR03 5% 820R AMMO

Supplier's Site
Through Hole Resistors - A138495CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138495CT-ND
Through Hole Resistors A138495CT-ND
820 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

820 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138495TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138495TB-ND
Through Hole Resistors A138495TB-ND
820 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

820 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR03J820RTB A138495CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details