51 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
51 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
RESISTOR, AXIAL, METAL FILM, 51 K OHM, 3W, 5X15 MM. FREE 2 YEAR RADWELL WARRANTY
RES, 51K, 3W, AXIAL, METAL FILM; Resistance:51kohm; Product Range:RR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Diameter:5mm RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A138469TB-ND | 112495165 | 21R9810 |
| Product Name | Through Hole Resistors | Resistor | Res, 51K, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % |