4.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
4.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Metal Film Resistors - Through Hole RR03 5% 4R7 AMMO
RES, 4R7, 3W, AXIAL, METAL FILM; Resistance:4.7ohm; Product Range:RR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Diameter:5mm RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A138466CT-ND | RR03J4R7TB | 21R9802 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Res, 4R7, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded |
| Resistance Range | 4.7 ohms | 4.7 ohms |