TE Connectivity Through Hole Resistors RR03J4K7TB

Description
4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138464TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138464TB-ND
Through Hole Resistors A138464TB-ND
4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138464CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138464CT-ND
Through Hole Resistors A138464CT-ND
4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr03 5 4K7 Ammo Rohs Compliant Neohm Te Connectivity - 21R7494 - Newark, An Avnet Company
Chicago, IL, United States
Rr03 5 4K7 Ammo Rohs Compliant Neohm Te Connectivity
21R7494
Rr03 5 4K7 Ammo Rohs Compliant Neohm Te Connectivity 21R7494
RR03 5 4K7 AMMO ROHS COMPLIANT: YES

RR03 5 4K7 AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138464TB-ND 21R7494
Product Name Through Hole Resistors Rr03 5 4K7 Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers