470 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
470 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
RES, 470K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES
RR03 5 470K AMMO ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A138460TB-ND | 75AJ0639 | 22R7863 |
| Product Name | Through Hole Resistors | Res, 470K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity | Rr03 5 470K Ammo Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 5 +/- % |