TE Connectivity Through Hole Resistors RR03J30RTB

Description
30 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
30 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138440TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138440TB-ND
Through Hole Resistors A138440TB-ND
30 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

30 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138440CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138440CT-ND
Through Hole Resistors A138440CT-ND
30 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

30 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 1111-RR03J30RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-RR03J30RTB-ND
Through Hole Resistors 1111-RR03J30RTB-ND
RR03 5% 30R AMMO

RR03 5% 30R AMMO

Buy Now Datasheet
Metal Film Resistors - - RR03J30RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J30RTB
Metal Film Resistors - RR03J30RTB
Metal Film Resistors - Through Hole RR03 5% 30R AMMO

Metal Film Resistors - Through Hole RR03 5% 30R AMMO

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A138440TB-ND 1111-RR03J30RTB-ND RR03J30RTB
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistors -
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers