TE Connectivity Metal Film Resistors - RR03J30KTB

Description
Metal Film Resistors - Through Hole RR03 5% 30K AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR03 5% 30K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR03J30KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J30KTB
Metal Film Resistors - RR03J30KTB
Metal Film Resistors - Through Hole RR03 5% 30K AMMO

Metal Film Resistors - Through Hole RR03 5% 30K AMMO

Supplier's Site
Through Hole Resistors - A138439TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138439TB-ND
Through Hole Resistors A138439TB-ND
30 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

30 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138439CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138439CT-ND
Through Hole Resistors A138439CT-ND
30 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

30 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr03 5 30K Ammo Rohs Compliant Neohm Te Connectivity - 21R9804 - Newark, An Avnet Company
Chicago, IL, United States
Rr03 5 30K Ammo Rohs Compliant Neohm Te Connectivity
21R9804
Rr03 5 30K Ammo Rohs Compliant Neohm Te Connectivity 21R9804
RR03 5 30K AMMO ROHS COMPLIANT: YES

RR03 5 30K AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RR03J30KTB A138439TB-ND 21R9804
Product Name Metal Film Resistors - Through Hole Resistors Rr03 5 30K Ammo Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details