TE Connectivity Through Hole Resistors RR03J27KTB

Description
27 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
27 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138427TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138427TB-ND
Through Hole Resistors A138427TB-ND
27 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

27 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138427CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138427CT-ND
Through Hole Resistors A138427CT-ND
27 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

27 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr03 5 27K Ammo Rohs Compliant Neohm Te Connectivity - 21R9803 - Newark, An Avnet Company
Chicago, IL, United States
Rr03 5 27K Ammo Rohs Compliant Neohm Te Connectivity
21R9803
Rr03 5 27K Ammo Rohs Compliant Neohm Te Connectivity 21R9803
RR03 5 27K AMMO ROHS COMPLIANT: YES

RR03 5 27K AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138427TB-ND 21R9803
Product Name Through Hole Resistors Rr03 5 27K Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details