TE Connectivity Metal Film Resistors - RR03J220KTB

Description
Metal Film Resistors - Through Hole RR03 5% 220K AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR03 5% 220K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR03J220KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J220KTB
Metal Film Resistors - RR03J220KTB
Metal Film Resistors - Through Hole RR03 5% 220K AMMO

Metal Film Resistors - Through Hole RR03 5% 220K AMMO

Supplier's Site
Through Hole Resistors - A131648CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131648CT-ND
Through Hole Resistors A131648CT-ND
220 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

220 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131648TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131648TB-ND
Through Hole Resistors A131648TB-ND
220 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

220 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 220K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity - 75AJ0179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
75AJ0179
Res, 220K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity 75AJ0179
RES, 220K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 220K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site
Rr03 5 220K Ammo Rohs Compliant Neohm Te Connectivity - 22R4223 - Newark, An Avnet Company
Chicago, IL, United States
Rr03 5 220K Ammo Rohs Compliant Neohm Te Connectivity
22R4223
Rr03 5 220K Ammo Rohs Compliant Neohm Te Connectivity 22R4223
RR03 5 220K AMMO ROHS COMPLIANT: YES

RR03 5 220K AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RR03J220KTB A131648CT-ND 75AJ0179 22R4223
Product Name Metal Film Resistors - Through Hole Resistors Res, 220K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity Rr03 5 220K Ammo Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details