TE Connectivity Metal Film Resistors - RR03J1R6TB

Description
Metal Film Resistors - Through Hole RR03 5% 1R6 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR03 5% 1R6 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR03J1R6TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J1R6TB
Metal Film Resistors - RR03J1R6TB
Metal Film Resistors - Through Hole RR03 5% 1R6 AMMO

Metal Film Resistors - Through Hole RR03 5% 1R6 AMMO

Supplier's Site
Through Hole Resistors - A138415CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138415CT-ND
Through Hole Resistors A138415CT-ND
1.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138415TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138415TB-ND
Through Hole Resistors A138415TB-ND
1.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR03J1R6TB A138415CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers