TE Connectivity Metal Film Resistors - RR03J1R1TB

Description
Metal Film Resistors - Through Hole RR03 5% 1R1 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR03 5% 1R1 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR03J1R1TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J1R1TB
Metal Film Resistors - RR03J1R1TB
Metal Film Resistors - Through Hole RR03 5% 1R1 AMMO

Metal Film Resistors - Through Hole RR03 5% 1R1 AMMO

Supplier's Site
Through Hole Resistors - A138412CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138412CT-ND
Through Hole Resistors A138412CT-ND
1.1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138412TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138412TB-ND
Through Hole Resistors A138412TB-ND
1.1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR03J1R1TB A138412CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details