TE Connectivity Through Hole Resistors RR03J1M0TB

Description
1 MOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138410CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138410CT-ND
Through Hole Resistors A138410CT-ND
1 MOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1 MOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138410TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138410TB-ND
Through Hole Resistors A138410TB-ND
1 MOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1 MOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr03 5 1M0 Ammo Rohs Compliant Neohm Te Connectivity - 22R7871 - Newark, An Avnet Company
Chicago, IL, United States
Rr03 5 1M0 Ammo Rohs Compliant Neohm Te Connectivity
22R7871
Rr03 5 1M0 Ammo Rohs Compliant Neohm Te Connectivity 22R7871
RR03 5 1M0 AMMO ROHS COMPLIANT: YES

RR03 5 1M0 AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138410CT-ND 22R7871
Product Name Through Hole Resistors Rr03 5 1M0 Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details