TE Connectivity Metal Film Resistors - RR03J1K1TB

Description
Metal Film Resistors - Through Hole RR03 5% 1K1 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR03 5% 1K1 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR03J1K1TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J1K1TB
Metal Film Resistors - RR03J1K1TB
Metal Film Resistors - Through Hole RR03 5% 1K1 AMMO

Metal Film Resistors - Through Hole RR03 5% 1K1 AMMO

Supplier's Site
Through Hole Resistors - A138404CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138404CT-ND
Through Hole Resistors A138404CT-ND
1.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138404TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138404TB-ND
Through Hole Resistors A138404TB-ND
1.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR03J1K1TB A138404CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details