TE Connectivity Through Hole Resistors RR03J1K0TB

Description
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138403TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138403TB-ND
Through Hole Resistors A138403TB-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138403CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138403CT-ND
Through Hole Resistors A138403CT-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 1K, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity - 23R5982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity
23R5982
Res, 1K, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity 23R5982
RES, 1K, 3W, AXIAL, METAL FILM; Resistance:1kohm; Product Range:RR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Diameter:5mm RoHS Compliant: Yes

RES, 1K, 3W, AXIAL, METAL FILM; Resistance:1kohm; Product Range:RR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138403TB-ND 23R5982
Product Name Through Hole Resistors Res, 1K, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details