TE Connectivity Through Hole Resistors RR02JR68TB

Description
680 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
680 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131638CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131638CT-ND
Through Hole Resistors A131638CT-ND
680 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

680 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131638TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131638TB-ND
Through Hole Resistors A131638TB-ND
680 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

680 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
TE ConnectivityMetal Film Resistors - - RR02JR68TB - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
RR02JR68TB
TE ConnectivityMetal Film Resistors - RR02JR68TB
TE ConnectivityMetal Film Resistors - Through Hole RR02 5% R68 AMMO

TE ConnectivityMetal Film Resistors - Through Hole RR02 5% R68 AMMO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A131638CT-ND RR02JR68TB
Product Name Through Hole Resistors TE ConnectivityMetal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details