TE Connectivity Metal Film Resistors - RR02JR36TB

Description
Metal Film Resistors - Through Hole RR02 5% R36 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% R36 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02JR36TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02JR36TB
Metal Film Resistors - RR02JR36TB
Metal Film Resistors - Through Hole RR02 5% R36 AMMO

Metal Film Resistors - Through Hole RR02 5% R36 AMMO

Supplier's Site
Through Hole Resistors - A138373TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138373TB-ND
Through Hole Resistors A138373TB-ND
360 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

360 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138373CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138373CT-ND
Through Hole Resistors A138373CT-ND
360 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

360 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR02JR36TB A138373TB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details