TE Connectivity Metal Film Resistors - RR02J7K5TB

Description
Metal Film Resistors - Through Hole RR02 5% 7K5 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 7K5 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J7K5TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J7K5TB
Metal Film Resistors - RR02J7K5TB
Metal Film Resistors - Through Hole RR02 5% 7K5 AMMO

Metal Film Resistors - Through Hole RR02 5% 7K5 AMMO

Supplier's Site
Through Hole Resistors - A131632CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131632CT-ND
Through Hole Resistors A131632CT-ND
7.5 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

7.5 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131632TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131632TB-ND
Through Hole Resistors A131632TB-ND
7.5 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

7.5 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR02J7K5TB A131632CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details