TE Connectivity Metal Film Resistors - RR02J6R8TB

Description
Metal Film Resistors - Through Hole RR02 5% 6R8 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 6R8 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J6R8TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J6R8TB
Metal Film Resistors - RR02J6R8TB
Metal Film Resistors - Through Hole RR02 5% 6R8 AMMO

Metal Film Resistors - Through Hole RR02 5% 6R8 AMMO

Supplier's Site
Through Hole Resistors - A138357CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138357CT-ND
Through Hole Resistors A138357CT-ND
6.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

6.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138357TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138357TB-ND
Through Hole Resistors A138357TB-ND
6.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

6.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR02J6R8TB A138357CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers