TE Connectivity Through Hole Resistors RR02J680RTB

Description
680 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
680 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138353CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138353CT-ND
Through Hole Resistors A138353CT-ND
680 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

680 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138353TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138353TB-ND
Through Hole Resistors A138353TB-ND
680 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

680 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr02 5 680R Ammo Rohs Compliant Neohm Te Connectivity - 23R5968 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 680R Ammo Rohs Compliant Neohm Te Connectivity
23R5968
Rr02 5 680R Ammo Rohs Compliant Neohm Te Connectivity 23R5968
RR02 5 680R AMMO ROHS COMPLIANT: YES

RR02 5 680R AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138353CT-ND 23R5968
Product Name Through Hole Resistors Rr02 5 680R Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details