TE Connectivity Through Hole Resistors RR02J5K6TB

Description
5.6 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138345TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138345TB-ND
Through Hole Resistors A138345TB-ND
5.6 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

5.6 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138345CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138345CT-ND
Through Hole Resistors A138345CT-ND
5.6 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

5.6 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 5K6, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity - 21R7478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
21R7478
Res, 5K6, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity 21R7478
RES, 5K6, 2W, AXIAL, METAL FILM; Resistance:5.6kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RES, 5K6, 2W, AXIAL, METAL FILM; Resistance:5.6kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138345TB-ND 21R7478
Product Name Through Hole Resistors Res, 5K6, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details