TE Connectivity Through Hole Resistors RR02J4R7TB

Description
4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131628TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131628TB-ND
Through Hole Resistors A131628TB-ND
4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131628CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131628CT-ND
Through Hole Resistors A131628CT-ND
4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 4R7, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity - 74AJ8727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
74AJ8727
Res, 4R7, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity 74AJ8727
RES, 4R7, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 4R7, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site
Rr02 5 4R7 Ammo Rohs Compliant Neohm Te Connectivity - 21R9782 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 4R7 Ammo Rohs Compliant Neohm Te Connectivity
21R9782
Rr02 5 4R7 Ammo Rohs Compliant Neohm Te Connectivity 21R9782
RR02 5 4R7 AMMO ROHS COMPLIANT: YES

RR02 5 4R7 AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131628TB-ND 74AJ8727 21R9782
Product Name Through Hole Resistors Res, 4R7, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity Rr02 5 4R7 Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details