Metal Film Resistors - Through Hole RR02 5% 4K7 AMMO
4.7 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
4.7 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
RES, 4K7, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES
RR02 5 4K7 AMMO ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RR02J4K7TB | A131627TB-ND | 74AJ8553 | 21R7476 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Res, 4K7, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity | Rr02 5 4K7 Ammo Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use |