TE Connectivity Through Hole Resistors RR02J470RTB

Description
470 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138332CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138332CT-ND
Through Hole Resistors A138332CT-ND
470 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

470 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138332TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138332TB-ND
Through Hole Resistors A138332TB-ND
470 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

470 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RR02J470RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J470RTB
Metal Film Resistors - RR02J470RTB
Metal Film Resistors - Through Hole RR02 5% 470R AMMO

Metal Film Resistors - Through Hole RR02 5% 470R AMMO

Supplier's Site
Res, 470R, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity - 01AH1561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
01AH1561
Res, 470R, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity 01AH1561
RES, 470R, 2W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 470R, 2W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Rr02 5 470R Ammo Rohs Compliant Neohm Te Connectivity - 23R3743 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 470R Ammo Rohs Compliant Neohm Te Connectivity
23R3743
Rr02 5 470R Ammo Rohs Compliant Neohm Te Connectivity 23R3743
RR02 5 470R AMMO ROHS COMPLIANT: YES

RR02 5 470R AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A138332CT-ND RR02J470RTB 01AH1561 23R3743
Product Name Through Hole Resistors Metal Film Resistors - Res, 470R, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity Rr02 5 470R Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details