TE Connectivity Through Hole Resistors RR02J470KTB

Description
470 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
470 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131626TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131626TB-ND
Through Hole Resistors A131626TB-ND
470 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

470 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131626CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131626CT-ND
Through Hole Resistors A131626CT-ND
470 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

470 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RR02J470KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J470KTB
Metal Film Resistors - RR02J470KTB
Metal Film Resistors - Through Hole RR02 5% 470K AMMO

Metal Film Resistors - Through Hole RR02 5% 470K AMMO

Supplier's Site
Rr02 5 470K Ammo Rohs Compliant Neohm Te Connectivity - 22R7844 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 470K Ammo Rohs Compliant Neohm Te Connectivity
22R7844
Rr02 5 470K Ammo Rohs Compliant Neohm Te Connectivity 22R7844
RR02 5 470K AMMO ROHS COMPLIANT: YES

RR02 5 470K AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131626TB-ND RR02J470KTB 22R7844
Product Name Through Hole Resistors Metal Film Resistors - Rr02 5 470K Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details