TE Connectivity Through Hole Resistors RR02J3R0TB

Description
3 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
3 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138325CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138325CT-ND
Through Hole Resistors A138325CT-ND
3 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

3 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138325TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138325TB-ND
Through Hole Resistors A138325TB-ND
3 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

3 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr02 5 3R0 Ammo Rohs Compliant Neohm Te Connectivity - 21R9777 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 3R0 Ammo Rohs Compliant Neohm Te Connectivity
21R9777
Rr02 5 3R0 Ammo Rohs Compliant Neohm Te Connectivity 21R9777
RR02 5 3R0 AMMO ROHS COMPLIANT: YES

RR02 5 3R0 AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138325CT-ND 21R9777
Product Name Through Hole Resistors Rr02 5 3R0 Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers