TE Connectivity Through Hole Resistors RR02J3K3TB

Description
3.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138322CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138322CT-ND
Through Hole Resistors A138322CT-ND
3.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

3.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138322TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138322TB-ND
Through Hole Resistors A138322TB-ND
3.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

3.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 3K3, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity - 23R7447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
23R7447
Res, 3K3, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity 23R7447
RES, 3K3, 2W, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RES, 3K3, 2W, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138322CT-ND 23R7447
Product Name Through Hole Resistors Res, 3K3, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details