TE Connectivity Through Hole Resistors RR02J330RTB

Description
330 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138311TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138311TB-ND
Through Hole Resistors A138311TB-ND
330 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

330 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138311CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138311CT-ND
Through Hole Resistors A138311CT-ND
330 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

330 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RR02J330RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J330RTB
Metal Film Resistors - RR02J330RTB
Metal Film Resistors - Through Hole RR02 5% 330R AMMO

Metal Film Resistors - Through Hole RR02 5% 330R AMMO

Supplier's Site
Rr02 5 330R Ammo Rohs Compliant Neohm Te Connectivity - 23R3739 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 330R Ammo Rohs Compliant Neohm Te Connectivity
23R3739
Rr02 5 330R Ammo Rohs Compliant Neohm Te Connectivity 23R3739
RR02 5 330R AMMO ROHS COMPLIANT: YES

RR02 5 330R AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138311TB-ND RR02J330RTB 23R3739
Product Name Through Hole Resistors Metal Film Resistors - Rr02 5 330R Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details