TE Connectivity Metal Film Resistors - RR02J30KTB

Description
Metal Film Resistors - Through Hole RR02 5% 30K AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 30K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J30KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J30KTB
Metal Film Resistors - RR02J30KTB
Metal Film Resistors - Through Hole RR02 5% 30K AMMO

Metal Film Resistors - Through Hole RR02 5% 30K AMMO

Supplier's Site
Through Hole Resistors - A138309CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138309CT-ND
Through Hole Resistors A138309CT-ND
30 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

30 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138309TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138309TB-ND
Through Hole Resistors A138309TB-ND
30 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

30 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 30K, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity - 21R9784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity
21R9784
Res, 30K, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity 21R9784
RES, 30K, 3W, AXIAL, METAL FILM; Resistance:30kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RES, 30K, 3W, AXIAL, METAL FILM; Resistance:30kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RR02J30KTB A138309CT-ND 21R9784
Product Name Metal Film Resistors - Through Hole Resistors Res, 30K, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details