TE Connectivity Metal Film Resistors - RR02J300RTB

Description
Metal Film Resistors - Through Hole RR02 5% 300R AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 300R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J300RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J300RTB
Metal Film Resistors - RR02J300RTB
Metal Film Resistors - Through Hole RR02 5% 300R AMMO

Metal Film Resistors - Through Hole RR02 5% 300R AMMO

Supplier's Site
Through Hole Resistors - A138308TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138308TB-ND
Through Hole Resistors A138308TB-ND
300 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

300 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138308CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138308CT-ND
Through Hole Resistors A138308CT-ND
300 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

300 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR02J300RTB A138308TB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers