TE Connectivity Through Hole Resistors RR02J2R7TB

Description
2.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
2.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131622CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131622CT-ND
Through Hole Resistors A131622CT-ND
2.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131622TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131622TB-ND
Through Hole Resistors A131622TB-ND
2.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr02 5 2R7 Ammo Rohs Compliant Neohm Te Connectivity - 21R9776 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 2R7 Ammo Rohs Compliant Neohm Te Connectivity
21R9776
Rr02 5 2R7 Ammo Rohs Compliant Neohm Te Connectivity 21R9776
RR02 5 2R7 AMMO ROHS COMPLIANT: YES

RR02 5 2R7 AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131622CT-ND 21R9776
Product Name Through Hole Resistors Rr02 5 2R7 Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers